Brady Corporation MiniMark™ Industrial Label Printer Preprinted Stripe Tape 113220

Description
Brady's B-595 vinyl will adhere to difficult low surface energy items, including: PVC piping, blow-molded equipment cases, ABS plastics, powerder-coated surfaces and equipment made from recycled plastics. The B-595 material also excels at sticking to hig
Description
Brady's B-595 vinyl will adhere to difficult low surface energy items, including: PVC piping, blow-molded equipment cases, ABS plastics, powerder-coated surfaces and equipment made from recycled plastics. The B-595 material also excels at sticking to hig

Suppliers

Company
Product
Description
Supplier Links
MiniMark™ Industrial Label Printer Preprinted Stripe Tape - 113220 - Brady Corporation
Milwaukee, WI, USA
MiniMark™ Industrial Label Printer Preprinted Stripe Tape
113220
MiniMark™ Industrial Label Printer Preprinted Stripe Tape 113220
Brady's B-595 vinyl will adhere to difficult low surface energy items, including: PVC piping, blow-molded equipment cases, ABS plastics, powerder-coated surfaces and equipment made from recycled plastics. The B-595 material also excels at sticking to hig

Brady's B-595 vinyl will adhere to difficult low surface energy items, including: PVC piping, blow-molded equipment cases, ABS plastics, powerder-coated surfaces and equipment made from recycled plastics. The B-595 material also excels at sticking to hig

Supplier's Site
Brady B-595 White / Yellow Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 in Width - 100 ft Length - 113220 - 754473-98589 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-595 White / Yellow Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 in Width - 100 ft Length - 113220
754473-98589
Brady B-595 White / Yellow Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 in Width - 100 ft Length - 113220 754473-98589
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Minimark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 continuous thermal transfer printer label roll are: 100 ft L x 4 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Minimark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 continuous thermal transfer printer label roll are: 100 ft L x 4 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 113220 754473-98589
Product Name MiniMark™ Industrial Label Printer Preprinted Stripe Tape Brady B-595 White / Yellow Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 in Width - 100 ft Length - 113220
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Tag - XF-608 - Polyonics
Specs
Materials of Construction Paper
Color Semi-Gloss White
Thickness 0.0090 inches (0.2286 mm)
View Details
Self-laminating label - 211-856 - WAGO
Specs
Materials of Construction Polyvinyl chloride
View Details
3 suppliers
Pre-printed Labels - 4453638 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.5906 inches (15 mm)
View Details