Brady Corporation MiniMark™ Industrial Label Printer Super Tough Vinyl Tape 113199

Description
Brady's B-595 vinyl will adhere to difficult low surface energy items, including: PVC piping, blow-molded equipment cases, ABS plastics, powerder-coated surfaces and equipment made from recycled plastics. The B-595 material also excels at sticking to hig
Description
Brady's B-595 vinyl will adhere to difficult low surface energy items, including: PVC piping, blow-molded equipment cases, ABS plastics, powerder-coated surfaces and equipment made from recycled plastics. The B-595 material also excels at sticking to hig

Suppliers

Company
Product
Description
Supplier Links
MiniMark™ Industrial Label Printer Super Tough Vinyl Tape - 113199 - Brady Corporation
Milwaukee, WI, USA
MiniMark™ Industrial Label Printer Super Tough Vinyl Tape
113199
MiniMark™ Industrial Label Printer Super Tough Vinyl Tape 113199
Brady's B-595 vinyl will adhere to difficult low surface energy items, including: PVC piping, blow-molded equipment cases, ABS plastics, powerder-coated surfaces and equipment made from recycled plastics. The B-595 material also excels at sticking to hig

Brady's B-595 vinyl will adhere to difficult low surface energy items, including: PVC piping, blow-molded equipment cases, ABS plastics, powerder-coated surfaces and equipment made from recycled plastics. The B-595 material also excels at sticking to hig

Supplier's Site
Brady B-595 Red Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 100 ft Length - 113199 - 754473-98542 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-595 Red Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 100 ft Length - 113199
754473-98542
Brady B-595 Red Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 100 ft Length - 113199 754473-98542
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Minimark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 continuous thermal transfer printer label roll are: 100 ft L x 0.5 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Minimark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 continuous thermal transfer printer label roll are: 100 ft L x 0.5 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 113199 754473-98542
Product Name MiniMark™ Industrial Label Printer Super Tough Vinyl Tape Brady B-595 Red Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 100 ft Length - 113199
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-503/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Label Sheets - 358759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.7087 inches (18 mm)
View Details
Thermal Transfer Printable Label - XF-552 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color High Gloss Pumpkin
View Details