Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL TAPES
BRADY WORLDWIDE, INC.
113151 -- CART TAPE GMK ORG B595 4IN X 100FT / ROLL OF 100 FEET BRADY
Brady Worldwide, Inc.
Cart Tape Gmk Org B595 4In X 100Ft / Roll Of 100 Feet Brady
113151
Description
CART TAPE GMK ORG B595 4IN X 100FT / Roll of 100 Feet
Newark, An Avnet Company
Done
Description
CART TAPE GMK ORG B595 4IN X 100FT / Roll of 100 Feet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Cart Tape Gmk Org B595 4In X 100Ft / Roll Of 100 Feet Brady
63R8920
Cart Tape Gmk Org B595 4In X 100Ft / Roll Of 100 Feet Brady
63R8920
CART TAPE GMK ORG B595 4IN X 100FT / Roll of 100 Feet
CART TAPE GMK ORG B595 4IN X 100FT / Roll of 100 Feet
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Industrial Tapes
Product Number
63R8920
Product Name
Cart Tape Gmk Org B595 4In X 100Ft / Roll Of 100 Feet Brady
Unlock Full Specs
to access all available technical data
Similar Products
Budnick Converting, Inc.
White PE Foam Double Coated Rubber
2108
Specs
Type
Adhesive
Thickness
0.1298 inches (3.3 mm)
Adhesive
PE - Polyethylene
View Details
Oak-Trees, Inc.
PTFE Tpae series
Sinter PTFE 25
Specs
Width
0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness
9.84E-4 inches (0.0250 mm)
Carrier / Backing
Plastic / Polymer; PTFE
View Details
Mid-Mountain Materials, Inc.
Tadpole Tape
HYTEX®; 1000 Woven Tadpole Tape
Specs
Type
Gasket, Sealing Tape
Features
Dielectric / Insulating; Thermally Insulating
Adhesive
Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Takachi Electronics Enclosure Co., Ltd.
Conductive Aluminum Foil Tape
ALL and ALS Series
Specs
Type
Adhesive; Single
Features
Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width
0.3150 to 1.97 inches (8 to 50 mm)
View Details