Brady's B-595 vinyl will adhere to difficult low surface energy items, including: PVC piping, blow-molded equipment cases, ABS plastics, powder-coated surfaces and equipment made from recycled plastics. The B-595 material also excels at sticking to highly textured surfaces such as painted cinder block walls, finished uneven wood, textured plastics, rough-pipes and paper-jacketed pipes.
The Brady Globalmark continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 continuous thermal transfer printer label roll are: 100 ft L x 1/2 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper label material. This continuous thermal transfer printer label roll uses vinyl for the label material.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 113146 | 754473-99813 |
| Product Name | GlobalMark Tape | Brady Globalmark B-595 Grey Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1/2 in Width - 100 ft Length - 113146 |
| Materials of Construction | Plastic / Film | Plastic / Film |