Brady Corporation GlobalMark Tape 113108

Description
Brady's B-595 vinyl will adhere to difficult low surface energy items, including: PVC piping, blow-molded equipment cases, ABS plastics, powder-coated surfaces and equipment made from recycled plastics. The B-595 material also excels at sticking to highly textured surfaces such as painted cinder block walls, finished uneven wood, textured plastics, rough-pipes and paper-jacketed pipes.
Description
Brady's B-595 vinyl will adhere to difficult low surface energy items, including: PVC piping, blow-molded equipment cases, ABS plastics, powder-coated surfaces and equipment made from recycled plastics. The B-595 material also excels at sticking to highly textured surfaces such as painted cinder block walls, finished uneven wood, textured plastics, rough-pipes and paper-jacketed pipes.

Suppliers

Company
Product
Description
Supplier Links
GlobalMark Tape - 113108 - Brady Corporation
Milwaukee, WI, USA
GlobalMark Tape
113108
GlobalMark Tape 113108
Brady's B-595 vinyl will adhere to difficult low surface energy items, including: PVC piping, blow-molded equipment cases, ABS plastics, powder-coated surfaces and equipment made from recycled plastics. The B-595 material also excels at sticking to highly textured surfaces such as painted cinder block walls, finished uneven wood, textured plastics, rough-pipes and paper-jacketed pipes.

Brady's B-595 vinyl will adhere to difficult low surface energy items, including: PVC piping, blow-molded equipment cases, ABS plastics, powder-coated surfaces and equipment made from recycled plastics. The B-595 material also excels at sticking to highly textured surfaces such as painted cinder block walls, finished uneven wood, textured plastics, rough-pipes and paper-jacketed pipes.

Supplier's Site
Brady B-595 Clear Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 100 ft Length - 113108 - 754473-99825 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-595 Clear Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 100 ft Length - 113108
754473-99825
Brady B-595 Clear Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 100 ft Length - 113108 754473-99825
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 continuous thermal transfer printer label roll are: 100 ft L x 0.5 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 continuous thermal transfer printer label roll are: 100 ft L x 0.5 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 113108 754473-99825
Product Name GlobalMark Tape Brady B-595 Clear Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 100 ft Length - 113108
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Laser Markable Labels - XF-672 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color White
View Details
Label - 210-704 - WAGO
Specs
Materials of Construction Polyester
View Details
Label Sheets - 2655615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 5.83 inches (148 mm)
View Details