Brady Corporation BradyGlo™ High Performance Photoluminescent Exit Sign 112655B

Description
BradyGlo™ High Performance Photoluminescent "Glow-in-the-Dark" Exit Signs are non-radioactive, non-electrical, conserve energy and require no wiring or batteries. These safety signs are visible in total blackout or heavy smoke conditions and do not require any additional electricity to operate - which saves on energy cost. Photoluminescent exit signs have the ability to earn LEED points with energy efficient products and are also compliant with all current building codes (2009 IBC, NFPA 101). Additionally, glow in the dark exit signs are easy to install, low in cost and has a 25+ year life expectancy.
Request a Quote Datasheet
Description
BradyGlo™ High Performance Photoluminescent "Glow-in-the-Dark" Exit Signs are non-radioactive, non-electrical, conserve energy and require no wiring or batteries. These safety signs are visible in total blackout or heavy smoke conditions and do not require any additional electricity to operate - which saves on energy cost. Photoluminescent exit signs have the ability to earn LEED points with energy efficient products and are also compliant with all current building codes (2009 IBC, NFPA 101). Additionally, glow in the dark exit signs are easy to install, low in cost and has a 25+ year life expectancy.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BradyGlo™ High Performance Photoluminescent Exit Sign - 112655B - Brady Corporation
Milwaukee, WI, USA
BradyGlo™ High Performance Photoluminescent Exit Sign
112655B
BradyGlo™ High Performance Photoluminescent Exit Sign 112655B
BradyGlo™ High Performance Photoluminescent "Glow-in-the-Dark" Exit Signs are non-radioactive, non-electrical, conserve energy and require no wiring or batteries. These safety signs are visible in total blackout or heavy smoke conditions and do not require any additional electricity to operate - which saves on energy cost. Photoluminescent exit signs have the ability to earn LEED points with energy efficient products and are also compliant with all current building codes (2009 IBC, NFPA 101). Additionally, glow in the dark exit signs are easy to install, low in cost and has a 25+ year life expectancy.

BradyGlo™ High Performance Photoluminescent "Glow-in-the-Dark" Exit Signs are non-radioactive, non-electrical, conserve energy and require no wiring or batteries. These safety signs are visible in total blackout or heavy smoke conditions and do not require any additional electricity to operate - which saves on energy cost. Photoluminescent exit signs have the ability to earn LEED points with energy efficient products and are also compliant with all current building codes (2009 IBC, NFPA 101). Additionally, glow in the dark exit signs are easy to install, low in cost and has a 25+ year life expectancy.

Supplier's Site
Signs, Nameplates, Posters - 2267-112655B-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-112655B-ND
Signs, Nameplates, Posters 2267-112655B-ND
DOUBLE SIDED SIGN W/BRACKET SILV

DOUBLE SIDED SIGN W/BRACKET SILV

Buy Now Datasheet
Brady Bradyglo B-355 Plastic Rectangle Silver Exit Sign - 15.25 in Width x 8.25 in Height - Glow in the Dark - TEXT: EXIT - 112655 - 754473-68470 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-355 Plastic Rectangle Silver Exit Sign - 15.25 in Width x 8.25 in Height - Glow in the Dark - TEXT: EXIT - 112655
754473-68470
Brady Bradyglo B-355 Plastic Rectangle Silver Exit Sign - 15.25 in Width x 8.25 in Height - Glow in the Dark - TEXT: EXIT - 112655 754473-68470
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is made from plastic which is the B-355 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 15.25 in width and a 8.25 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a silver background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: EXIT. This item is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the NFPA 101, OSHA 29 CFR 1910 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is made from plastic which is the B-355 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 15.25 in width and a 8.25 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a silver background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: EXIT. This item is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the NFPA 101, OSHA 29 CFR 1910 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 112655B 2267-112655B-ND 754473-68470
Product Name BradyGlo™ High Performance Photoluminescent Exit Sign Signs, Nameplates, Posters Brady Bradyglo B-355 Plastic Rectangle Silver Exit Sign - 15.25 in Width x 8.25 in Height - Glow in the Dark - TEXT: EXIT - 112655
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 8134518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire alarm call point
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details