Brady Corporation Parking Sign 112623

Description
Traffic Sign - Parking: Motorcycle Parking Only
Request a Quote Datasheet
Description
Traffic Sign - Parking: Motorcycle Parking Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parking Sign - 112623 - Brady Corporation
Milwaukee, WI, USA
Parking Sign
112623
Parking Sign 112623
Traffic Sign - Parking: Motorcycle Parking Only

Traffic Sign - Parking: Motorcycle Parking Only

Supplier's Site
Signs, Nameplates, Posters - 2267-112623-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-112623-ND
Signs, Nameplates, Posters 2267-112623-ND
"18""HX12""W GRN/WHT TRAFFIC SIGN"

"18""HX12""W GRN/WHT TRAFFIC SIGN"

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: MOTORCYCLE PARKING ONLY - 112623 - 754473-14556 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: MOTORCYCLE PARKING ONLY - 112623
754473-14556
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: MOTORCYCLE PARKING ONLY - 112623 754473-14556
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady parking restriction, permission & information sign is produced using aluminum which is the B-959 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: MOTORCYCLE PARKING ONLY. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady parking restriction, permission & information sign is produced using aluminum which is the B-959 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: MOTORCYCLE PARKING ONLY. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 112623 2267-112623-ND 754473-14556
Product Name Parking Sign Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: MOTORCYCLE PARKING ONLY - 112623
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 7631910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details