Brady Corporation Recycle Sign 112512

Description
Recycle Sign
Request a Quote Datasheet
Description
Recycle Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle Sign - 112512 - Brady Corporation
Milwaukee, WI, USA
Recycle Sign
112512
Recycle Sign 112512
Recycle Sign

Recycle Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-112512-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-112512-ND
Signs, Nameplates, Posters 2267-112512-ND
"B401 7""HX10""W GRN/WHT WITH PICTO"

"B401 7""HX10""W GRN/WHT WITH PICTO"

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - TEXT: RECYCLABLE CANS AND BOTTLES ONLY - 112512 - 754473-68449 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - TEXT: RECYCLABLE CANS AND BOTTLES ONLY - 112512
754473-68449
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - TEXT: RECYCLABLE CANS AND BOTTLES ONLY - 112512 754473-68449
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady recycle & environment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is manufactured with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: RECYCLABLE CANS AND BOTTLES ONLY. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady recycle & environment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is manufactured with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: RECYCLABLE CANS AND BOTTLES ONLY. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 112512 2267-112512-ND 754473-68449
Product Name Recycle Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - TEXT: RECYCLABLE CANS AND BOTTLES ONLY - 112512
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 1812258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fragile Roof
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details