Brady Corporation NEW JERSEY NO SMOKING SIGN 110973

Description
NEW JERSEY NO SMOKING SIGN
Request a Quote Datasheet
Description
NEW JERSEY NO SMOKING SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEW JERSEY NO SMOKING SIGN - 110973 - Brady Corporation
Milwaukee, WI, USA
NEW JERSEY NO SMOKING SIGN
110973
NEW JERSEY NO SMOKING SIGN 110973
NEW JERSEY NO SMOKING SIGN

NEW JERSEY NO SMOKING SIGN

Supplier's Site
Signs, Nameplates, Posters - 2267-110973-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-110973-ND
Signs, Nameplates, Posters 2267-110973-ND
"B555 10""HX7""W BLK,RED/WT NJ NO S"

"B555 10""HX7""W BLK,RED/WT NJ NO S"

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 7 in Width x 10 in Height - 110973 - 754473-68434 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 7 in Width x 10 in Height - 110973
754473-68434
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 7 in Width x 10 in Height - 110973 754473-68434
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: NO SMOKING VIOLATORS ARE SUBJECT TO FINE. NEW JERSEY SMOKE-FREE AIR ACT N.J.S.A 26:3D-55. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: NO SMOKING VIOLATORS ARE SUBJECT TO FINE. NEW JERSEY SMOKE-FREE AIR ACT N.J.S.A 26:3D-55. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 110973 2267-110973-ND 754473-68434
Product Name NEW JERSEY NO SMOKING SIGN Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 7 in Width x 10 in Height - 110973
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details