Use these labels to encourage and motivate your employees in their reliability practices. Brady reliability labels can provide the needed relief for those frustrating times. These are the perfect reward for your evaluation of the 5S checklist.
B302 3.5X5 BLK/YEL 10/PK
The Brady motivational label comes packaged 10 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 motivational label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This motivational label uses polyester for the label material and permanent acrylic as the adhesive. These motivational labels frequently have text printed on them. Printed text is NOBODY APPRECIATES WHAT MAINTENANCE DOES UNTIL WE DON'T DO IT!.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 110761 | 2267-110761-ND | 754473-68395 |
| Product Name | Reliability Label | Signs, Nameplates, Posters | Brady B-302 Black on Yellow Indoor / Outdoor Polyester Motivational Label - 5 in Width - 3 1/2 in Height - Printed Text = NOBODY APPRECIATES WHAT MAINTENANCE DOES UNTIL WE DON'T DO IT! - 110761 |
| Materials of Construction | Plastic / Film | Polyester |