Brady Corporation Lean Label 110742

Description
Use these labels to encourage and motivate your employees in their lean practices. Brady lean labels can provide the needed relief for those frustrating times. These are the perfect reward for your evaluation of the 5S checklist.
Request a Quote Datasheet
Description
Use these labels to encourage and motivate your employees in their lean practices. Brady lean labels can provide the needed relief for those frustrating times. These are the perfect reward for your evaluation of the 5S checklist.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lean Label - 110742 - Brady Corporation
Milwaukee, WI, USA
Lean Label
110742
Lean Label 110742
Use these labels to encourage and motivate your employees in their lean practices. Brady lean labels can provide the needed relief for those frustrating times. These are the perfect reward for your evaluation of the 5S checklist.

Use these labels to encourage and motivate your employees in their lean practices. Brady lean labels can provide the needed relief for those frustrating times. These are the perfect reward for your evaluation of the 5S checklist.

Supplier's Site
Signs, Nameplates, Posters - 2267-110742-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-110742-ND
Signs, Nameplates, Posters 2267-110742-ND
B302-3.5X5-WO-O, BLK/ORG/WHT 10/

B302-3.5X5-WO-O, BLK/ORG/WHT 10/

Buy Now Datasheet
Brady B-302 Black / Orange on White Indoor / Outdoor Polyester Motivational Label - 5 in Width - 3 1/2 in Height - Printed Text = WARNING - IF YOU DON'T CONTINUOUSLY IMPROVE, YOU'LL CONTINUALLY SLIP B - 754473-68376 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Orange on White Indoor / Outdoor Polyester Motivational Label - 5 in Width - 3 1/2 in Height - Printed Text = WARNING - IF YOU DON'T CONTINUOUSLY IMPROVE, YOU'LL CONTINUALLY SLIP B
754473-68376
Brady B-302 Black / Orange on White Indoor / Outdoor Polyester Motivational Label - 5 in Width - 3 1/2 in Height - Printed Text = WARNING - IF YOU DON'T CONTINUOUSLY IMPROVE, YOU'LL CONTINUALLY SLIP B 754473-68376
The Brady motivational label comes packaged 10 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 motivational label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This motivational label uses polyester for the label material and permanent acrylic as the adhesive. These motivational labels frequently have text printed on them. Printed text is WARNING - IF YOU DON'T CONTINUOUSLY IMPROVE, YOU'LL CONTINUALLY SLIP BACK.

The Brady motivational label comes packaged 10 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 motivational label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This motivational label uses polyester for the label material and permanent acrylic as the adhesive. These motivational labels frequently have text printed on them. Printed text is WARNING - IF YOU DON'T CONTINUOUSLY IMPROVE, YOU'LL CONTINUALLY SLIP BACK.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 110742 2267-110742-ND 754473-68376
Product Name Lean Label Signs, Nameplates, Posters Brady B-302 Black / Orange on White Indoor / Outdoor Polyester Motivational Label - 5 in Width - 3 1/2 in Height - Printed Text = WARNING - IF YOU DON'T CONTINUOUSLY IMPROVE, YOU'LL CONTINUALLY SLIP B
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 7873723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details