Brady Corporation Brady Pipe Markers-To-Go B-681 White on Brown Polyester Self-Adhesive Pipe Marker - 110266 110266

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: food industry.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: food industry.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-681 White on Brown Polyester Self-Adhesive Pipe Marker - 110266 - 754473-68262 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-681 White on Brown Polyester Self-Adhesive Pipe Marker - 110266
754473-68262
Brady Pipe Markers-To-Go B-681 White on Brown Polyester Self-Adhesive Pipe Marker - 110266 754473-68262
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: food industry.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: food industry.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-68262
Product Name Brady Pipe Markers-To-Go B-681 White on Brown Polyester Self-Adhesive Pipe Marker - 110266
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2815888 - RS Components, Ltd.
Specs
Color White
Width 0.4331 inches (11 mm)
Length 164 ft (500 dm)
View Details
Flame Retardant Label - XF-603FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Flame Retardant
Color Semi-Gloss White
View Details
Pre-printed Labels - 4506114 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details