Brady Corporation Brady B-736 White on Brown Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = GLYCOL - 110236 110236

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: GLYCOL.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: GLYCOL.

Suppliers

Company
Product
Description
Supplier Links
Brady B-736 White on Brown Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = GLYCOL - 110236 - 754473-68232 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-736 White on Brown Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = GLYCOL - 110236
754473-68232
Brady B-736 White on Brown Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = GLYCOL - 110236 754473-68232
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: GLYCOL.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: GLYCOL.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-68232
Product Name Brady B-736 White on Brown Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = GLYCOL - 110236
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-856 - WAGO
Specs
Materials of Construction Polyvinyl chloride
View Details
3 suppliers
Thermal Transfer Printable Label - XF-446 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Gloss White
Thickness 0.0061 inches (0.1550 mm)
View Details
Pre-printed Labels - 4454186 - RS Components, Ltd.
Specs
Features Permanent
Color Yellow
Width 0.2520 inches (6.4 mm)
View Details