Brady Corporation Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 ft Length - Printed Msg = WASTE WATER with Left Arrow - 109865 109865

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 8 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: WASTE WATER.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 8 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: WASTE WATER.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 ft Length - Printed Msg = WASTE WATER with Left Arrow - 109865 - 754473-68102 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 ft Length - Printed Msg = WASTE WATER with Left Arrow - 109865
754473-68102
Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 ft Length - Printed Msg = WASTE WATER with Left Arrow - 109865 754473-68102
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 8 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: WASTE WATER.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 8 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: WASTE WATER.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-68102
Product Name Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 ft Length - Printed Msg = WASTE WATER with Left Arrow - 109865
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
Labels, Labeling - 2946-211-502/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Label Sheets - 358785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Green
Width 1.34 inches (34 mm)
View Details