Brady Corporation Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 ft Length - Printed Msg = NATURAL GAS with Left Arrow - 109488 109488

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 8 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: gas, and has the following text printed: NATURAL GAS.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 8 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: gas, and has the following text printed: NATURAL GAS.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 ft Length - Printed Msg = NATURAL GAS with Left Arrow - 109488 - 754473-67724 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 ft Length - Printed Msg = NATURAL GAS with Left Arrow - 109488
754473-67724
Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 ft Length - Printed Msg = NATURAL GAS with Left Arrow - 109488 754473-67724
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 8 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: gas, and has the following text printed: NATURAL GAS.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 8 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: gas, and has the following text printed: NATURAL GAS.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67724
Product Name Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 ft Length - Printed Msg = NATURAL GAS with Left Arrow - 109488
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.17 inches (29.6 mm)
View Details
Label - 210-814 - WAGO
Specs
Materials of Construction Polyester
View Details
High Temperature Overlaminate - XL-1501 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details