Brady Corporation Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = MEDIUM PRESSURE STEAM with Right Arrow - 109467 109467

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 8 in L x 1 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: MEDIUM PRESSURE STEAM.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 8 in L x 1 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: MEDIUM PRESSURE STEAM.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = MEDIUM PRESSURE STEAM with Right Arrow - 109467 - 754473-67703 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = MEDIUM PRESSURE STEAM with Right Arrow - 109467
754473-67703
Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = MEDIUM PRESSURE STEAM with Right Arrow - 109467 754473-67703
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 8 in L x 1 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: MEDIUM PRESSURE STEAM.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 8 in L x 1 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: MEDIUM PRESSURE STEAM.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67703
Product Name Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = MEDIUM PRESSURE STEAM with Right Arrow - 109467
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Laser Markable Labels - XF-537 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Black
View Details
Push-button label - 210-864 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Label Sheets - 358760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.8346 inches (21.2 mm)
View Details