Brady Corporation Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = LOW PRESSURE STEAM with Right Arrow - 109443 109443

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 2 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: LOW PRESSURE STEAM.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 2 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: LOW PRESSURE STEAM.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = LOW PRESSURE STEAM with Right Arrow - 109443 - 754473-67679 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = LOW PRESSURE STEAM with Right Arrow - 109443
754473-67679
Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = LOW PRESSURE STEAM with Right Arrow - 109443 754473-67679
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 2 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: LOW PRESSURE STEAM.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 2 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: LOW PRESSURE STEAM.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67679
Product Name Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = LOW PRESSURE STEAM with Right Arrow - 109443
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Linered Tapes - XT-790 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details
RS Components, Ltd.
Specs
Color White
Width 5.04 inches (128 mm)
Length 0.2690 ft (0.8200 dm)
View Details
Labels, Labeling - 2946-211-506-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details