Brady Corporation Brady Pipe Markers-To-Go B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = LOW PRESSURE AIR with Right Arrow - 109374 109374

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 2 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: LOW PRESSURE AIR.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 2 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: LOW PRESSURE AIR.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = LOW PRESSURE AIR with Right Arrow - 109374 - 754473-67606 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = LOW PRESSURE AIR with Right Arrow - 109374
754473-67606
Brady Pipe Markers-To-Go B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = LOW PRESSURE AIR with Right Arrow - 109374 754473-67606
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 2 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: LOW PRESSURE AIR.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 2 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: LOW PRESSURE AIR.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67606
Product Name Brady Pipe Markers-To-Go B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = LOW PRESSURE AIR with Right Arrow - 109374
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-810 - WAGO
Specs
Materials of Construction Polyester
View Details
High Temperature Overlaminate - XL-1501 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details
Pre-printed Labels - 4453694 - RS Components, Ltd.
Specs
Features Removable / Reusable
Color White
Width 2.36 inches (60 mm)
View Details