Brady Corporation Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 12 in Height - 30 ft Length - Printed Msg = HYDROGEN SULFIDE with Left Arrow - 109351 109351

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 12 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: HYDROGEN SULFIDE.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 12 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: HYDROGEN SULFIDE.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 12 in Height - 30 ft Length - Printed Msg = HYDROGEN SULFIDE with Left Arrow - 109351 - 754473-67583 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 12 in Height - 30 ft Length - Printed Msg = HYDROGEN SULFIDE with Left Arrow - 109351
754473-67583
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 12 in Height - 30 ft Length - Printed Msg = HYDROGEN SULFIDE with Left Arrow - 109351 754473-67583
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 12 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: HYDROGEN SULFIDE.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 12 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: HYDROGEN SULFIDE.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67583
Product Name Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 12 in Height - 30 ft Length - Printed Msg = HYDROGEN SULFIDE with Left Arrow - 109351
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-848 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
1 MIL White Matte Polyimide Label Material - XF-101M - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 7587923 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details