Brady Corporation Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 12 in Height - 30 ft Length - Printed Msg = HYDROGEN PEROXIDE with Left Arrow - 109345 109345

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 12 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: HYDROGEN PEROXIDE.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 12 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: HYDROGEN PEROXIDE.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 12 in Height - 30 ft Length - Printed Msg = HYDROGEN PEROXIDE with Left Arrow - 109345 - 754473-67577 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 12 in Height - 30 ft Length - Printed Msg = HYDROGEN PEROXIDE with Left Arrow - 109345
754473-67577
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 12 in Height - 30 ft Length - Printed Msg = HYDROGEN PEROXIDE with Left Arrow - 109345 754473-67577
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 12 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: HYDROGEN PEROXIDE.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 12 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: HYDROGEN PEROXIDE.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67577
Product Name Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 12 in Height - 30 ft Length - Printed Msg = HYDROGEN PEROXIDE with Left Arrow - 109345
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-703 - WAGO
Specs
Materials of Construction Polyester
View Details
High Temperature Overlaminate - XL-1502 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details
Pre-printed Labels - 7587977 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details