Brady Corporation Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = HOT WATER RETURN with Right Arrow - 109252 109252

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 8 in L x 1 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: HOT WATER RETURN.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 8 in L x 1 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: HOT WATER RETURN.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = HOT WATER RETURN with Right Arrow - 109252 - 754473-67484 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = HOT WATER RETURN with Right Arrow - 109252
754473-67484
Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = HOT WATER RETURN with Right Arrow - 109252 754473-67484
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 8 in L x 1 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: HOT WATER RETURN.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 8 in L x 1 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: HOT WATER RETURN.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67484
Product Name Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = HOT WATER RETURN with Right Arrow - 109252
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2821688 - RS Components, Ltd.
Specs
Color White
Width 0.2047 inches (5.2 mm)
View Details
Thermal Transfer Printable Label - XF-541 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte Buff
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Label Sheets - 2893539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 7.86 inches (200 mm)
View Details