Brady Corporation Brady Pipe Markers-To-Go B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = HIGH PRESSURE AIR with Right Arrow - 109125 109125

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 2 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: HIGH PRESSURE AIR.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 2 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: HIGH PRESSURE AIR.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = HIGH PRESSURE AIR with Right Arrow - 109125 - 754473-67357 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = HIGH PRESSURE AIR with Right Arrow - 109125
754473-67357
Brady Pipe Markers-To-Go B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = HIGH PRESSURE AIR with Right Arrow - 109125 754473-67357
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 2 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: HIGH PRESSURE AIR.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 2 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: HIGH PRESSURE AIR.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67357
Product Name Brady Pipe Markers-To-Go B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = HIGH PRESSURE AIR with Right Arrow - 109125
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-847 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Thermal Transfer Printable Label - XF-528 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color High Gloss White
View Details
Label Printer Tapes - 494815 - RS Components, Ltd.
Specs
Color Yellow
Width 0.3543 inches (9 mm)
Length 26.25 ft (80 dm)
View Details