Brady Corporation Brady Pipe Markers-To-Go B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = EXHAUST with Right Arrow - 108950 108950

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 8 in L x 1 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: EXHAUST.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 8 in L x 1 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: EXHAUST.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = EXHAUST with Right Arrow - 108950 - 754473-67182 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = EXHAUST with Right Arrow - 108950
754473-67182
Brady Pipe Markers-To-Go B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = EXHAUST with Right Arrow - 108950 754473-67182
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 8 in L x 1 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: EXHAUST.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 8 in L x 1 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: EXHAUST.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67182
Product Name Brady Pipe Markers-To-Go B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = EXHAUST with Right Arrow - 108950
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-864 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
WHITE ALUMINUM HIGH HEAT RESISTANT LABEL - ML-3708 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 4453616 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.4724 inches (12 mm)
View Details