Brady Corporation Brady B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 ft Length - Printed Msg = DANGER CONTAINS ASBESTOS FIBER with Left Arrow - 108874 108874

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 8 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: DANGER CONTAINS ASBESTOS FIBER.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 8 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: DANGER CONTAINS ASBESTOS FIBER.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 ft Length - Printed Msg = DANGER CONTAINS ASBESTOS FIBER with Left Arrow - 108874 - 754473-67106 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 ft Length - Printed Msg = DANGER CONTAINS ASBESTOS FIBER with Left Arrow - 108874
754473-67106
Brady B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 ft Length - Printed Msg = DANGER CONTAINS ASBESTOS FIBER with Left Arrow - 108874 754473-67106
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 8 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: DANGER CONTAINS ASBESTOS FIBER.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 8 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: DANGER CONTAINS ASBESTOS FIBER.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67106
Product Name Brady B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 ft Length - Printed Msg = DANGER CONTAINS ASBESTOS FIBER with Left Arrow - 108874
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.4331 inches (11 mm)
View Details
Type labels - 210-803 - WAGO
Specs
Materials of Construction Polyester
View Details
Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details