Brady Corporation Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 12 in Height - 30 ft Length - Printed Msg = CHLORINE GAS with Left Arrow - 108799 108799

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 12 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: gas, and has the following text printed: CHLORINE GAS.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 12 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: gas, and has the following text printed: CHLORINE GAS.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 12 in Height - 30 ft Length - Printed Msg = CHLORINE GAS with Left Arrow - 108799 - 754473-67031 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 12 in Height - 30 ft Length - Printed Msg = CHLORINE GAS with Left Arrow - 108799
754473-67031
Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 12 in Height - 30 ft Length - Printed Msg = CHLORINE GAS with Left Arrow - 108799 754473-67031
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 12 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: gas, and has the following text printed: CHLORINE GAS.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 12 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: gas, and has the following text printed: CHLORINE GAS.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67031
Product Name Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 12 in Height - 30 ft Length - Printed Msg = CHLORINE GAS with Left Arrow - 108799
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-803 - WAGO
Specs
Materials of Construction Polyester
View Details
Double Coated Tag - XF-610 - Polyonics
Specs
Materials of Construction Plastic / Film
Thickness 0.0055 inches (0.1397 mm)
View Details
Pre-printed Labels - 7587977 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details