Brady Corporation Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = BOILER FEED WATER with Right Arrow - 108612 108612

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 2 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: BOILER FEED WATER.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 2 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: BOILER FEED WATER.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = BOILER FEED WATER with Right Arrow - 108612 - 754473-66844 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = BOILER FEED WATER with Right Arrow - 108612
754473-66844
Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = BOILER FEED WATER with Right Arrow - 108612 754473-66844
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 2 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: BOILER FEED WATER.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 2 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: BOILER FEED WATER.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-66844
Product Name Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = BOILER FEED WATER with Right Arrow - 108612
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-784 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0056 inches (0.1422 mm)
View Details
Push-button label - 210-864 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Label Sheets - 2655615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 5.83 inches (148 mm)
View Details