Brady Corporation Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 in Length - Printed Msg = BLEACHED LIQUOR with Left Arrow - 108520 108520

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 in L x 8 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: BLEACHED LIQUOR.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 in L x 8 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: BLEACHED LIQUOR.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 in Length - Printed Msg = BLEACHED LIQUOR with Left Arrow - 108520 - 754473-66752 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 in Length - Printed Msg = BLEACHED LIQUOR with Left Arrow - 108520
754473-66752
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 in Length - Printed Msg = BLEACHED LIQUOR with Left Arrow - 108520 754473-66752
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 in L x 8 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: BLEACHED LIQUOR.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 in L x 8 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: BLEACHED LIQUOR.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-66752
Product Name Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 in Length - Printed Msg = BLEACHED LIQUOR with Left Arrow - 108520
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-504 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Blue
View Details
Label Rolls - 2784055 - RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Color White
Width 0.2756 inches (7 mm)
View Details
Label Sheets - 4848828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.1976 inches (5.02 mm)
View Details