Brady Corporation Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 1/2 in Height - 2 1/4 in Length - Printed Msg = ACID WASTE - 108455 108455

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 2 1/4 in L x 1/2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: ACID WASTE.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 2 1/4 in L x 1/2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: ACID WASTE.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 1/2 in Height - 2 1/4 in Length - Printed Msg = ACID WASTE - 108455 - 754473-66687 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 1/2 in Height - 2 1/4 in Length - Printed Msg = ACID WASTE - 108455
754473-66687
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 1/2 in Height - 2 1/4 in Length - Printed Msg = ACID WASTE - 108455 754473-66687
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 2 1/4 in L x 1/2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: ACID WASTE.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 2 1/4 in L x 1/2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: ACID WASTE.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-66687
Product Name Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 1/2 in Height - 2 1/4 in Length - Printed Msg = ACID WASTE - 108455
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-858 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Thermal Transfer Printable Label - XF-456 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0093 inches (0.2362 mm)
View Details
Label Sheets - 4505880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details