Brady Corporation Brady Vinyl Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 10 ft Width x 3 1/2 ft Height - TEXT: DRIVE SAFELY - 106317 106317

Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is manufactured with a red background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: DRIVE SAFELY. This sign is designed and manufactured for Indoor use.
Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is manufactured with a red background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: DRIVE SAFELY. This sign is designed and manufactured for Indoor use.

Suppliers

Company
Product
Description
Supplier Links
Brady Vinyl Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 10 ft Width x 3 1/2 ft Height - TEXT: DRIVE SAFELY - 106317 - 754473-03538 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Vinyl Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 10 ft Width x 3 1/2 ft Height - TEXT: DRIVE SAFELY - 106317
754473-03538
Brady Vinyl Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 10 ft Width x 3 1/2 ft Height - TEXT: DRIVE SAFELY - 106317 754473-03538
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is manufactured with a red background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: DRIVE SAFELY. This sign is designed and manufactured for Indoor use.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is manufactured with a red background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: DRIVE SAFELY. This sign is designed and manufactured for Indoor use.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-03538
Product Name Brady Vinyl Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 10 ft Width x 3 1/2 ft Height - TEXT: DRIVE SAFELY - 106317
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 8134448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details