Brady Corporation Carbon Dioxide Signs 106049

Description
Carbon Dioxide Signs
Request a Quote Datasheet
Description
Carbon Dioxide Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Dioxide Signs - 106049 - Brady Corporation
Milwaukee, WI, USA
Carbon Dioxide Signs
106049
Carbon Dioxide Signs 106049
Carbon Dioxide Signs

Carbon Dioxide Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-106049-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-106049-ND
Signs, Nameplates, Posters 2267-106049-ND
B401 7X10 BLK/GREY/YEL/WHT

B401 7X10 BLK/GREY/YEL/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - 106049 - 662820-65823 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - 106049
662820-65823
Brady B-401 Polystyrene Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - 106049 662820-65823
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a yellow background and text and/or image color(s) of black / gray / white. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is designed with the following image: inhalation hazard symbol, safety alert symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: CAUTION CARBON DIOXIDE GAS CAN CAUSE INJURY OR DEATH. VENTILATE THE AREA BEFORE ENTERING. A HIGH CARBON DIOXIDE GAS CONCENTRATION CAN OCCUR IN THISAREA AND CAN CAUSE SUFFOCATION. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a yellow background and text and/or image color(s) of black / gray / white. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is designed with the following image: inhalation hazard symbol, safety alert symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: CAUTION CARBON DIOXIDE GAS CAN CAUSE INJURY OR DEATH. VENTILATE THE AREA BEFORE ENTERING. A HIGH CARBON DIOXIDE GAS CONCENTRATION CAN OCCUR IN THISAREA AND CAN CAUSE SUFFOCATION. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 106049 2267-106049-ND 662820-65823
Product Name Carbon Dioxide Signs Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - 106049
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 1615875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Polystyrene vinyl
Width 5 inches (127 mm)
View Details