Brady Corporation Carbon Dioxide Signs 106015

Description
Carbon Dioxide Signs
Request a Quote Datasheet
Description
Carbon Dioxide Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Dioxide Signs - 106015 - Brady Corporation
Milwaukee, WI, USA
Carbon Dioxide Signs
106015
Carbon Dioxide Signs 106015
Carbon Dioxide Signs

Carbon Dioxide Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-106015-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-106015-ND
Signs, Nameplates, Posters 2267-106015-ND
B302 3.5X5 BLK/GREY/ORG/WHT

B302 3.5X5 BLK/GREY/ORG/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 5 in Width x 3.5 in Height - Laminated - 106015 - 662820-65789 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 5 in Width x 3.5 in Height - Laminated - 106015
662820-65789
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 5 in Width x 3.5 in Height - Laminated - 106015 662820-65789
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / gray / orange. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is printed with the following image: inhalation hazard symbol, safety alert symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: WARNING CARBON DIOXIDE GAS CAN CAUSE INJURY OR DEATH. WHEN ALARM OPERATES, VACATE IMMEDIATELY. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / gray / orange. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is printed with the following image: inhalation hazard symbol, safety alert symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: WARNING CARBON DIOXIDE GAS CAN CAUSE INJURY OR DEATH. WHEN ALARM OPERATES, VACATE IMMEDIATELY. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 106015 2267-106015-ND 662820-65789
Product Name Carbon Dioxide Signs Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 5 in Width x 3.5 in Height - Laminated - 106015
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details