Brady Corporation BBP85 and PowerMark Phosphorescent Tape 105914

Description
This high-intensity Glow-in-the-Dark Phosphorescent tape is compatible with Brady's BBP85 and PowerMark Sign and Label Printers. It has an extended illumination that can glow in darkness for 10 hours. It glows brighter and longer than our B-582 tape. This Glow-in-the-Dark tape is ideal for marking emergency utility shut-offs, fire extinguishers, alarm pulls, and other vital equipment controls. It meets ISO, DIN and ASTM standards, and also complies with indoor use requirements specified in RS 6-1 and 6-1A of New York Local Law 26.
Description
This high-intensity Glow-in-the-Dark Phosphorescent tape is compatible with Brady's BBP85 and PowerMark Sign and Label Printers. It has an extended illumination that can glow in darkness for 10 hours. It glows brighter and longer than our B-582 tape. This Glow-in-the-Dark tape is ideal for marking emergency utility shut-offs, fire extinguishers, alarm pulls, and other vital equipment controls. It meets ISO, DIN and ASTM standards, and also complies with indoor use requirements specified in RS 6-1 and 6-1A of New York Local Law 26.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
BBP85 and PowerMark Phosphorescent Tape
105914
BBP85 and PowerMark Phosphorescent Tape 105914
This high-intensity Glow-in-the-Dark Phosphorescent tape is compatible with Brady's BBP85 and PowerMark Sign and Label Printers. It has an extended illumination that can glow in darkness for 10 hours. It glows brighter and longer than our B-582 tape. This Glow-in-the-Dark tape is ideal for marking emergency utility shut-offs, fire extinguishers, alarm pulls, and other vital equipment controls. It meets ISO, DIN and ASTM standards, and also complies with indoor use requirements specified in RS 6-1 and 6-1A of New York Local Law 26.

This high-intensity Glow-in-the-Dark Phosphorescent tape is compatible with Brady's BBP85 and PowerMark Sign and Label Printers. It has an extended illumination that can glow in darkness for 10 hours. It glows brighter and longer than our B-582 tape. This Glow-in-the-Dark tape is ideal for marking emergency utility shut-offs, fire extinguishers, alarm pulls, and other vital equipment controls. It meets ISO, DIN and ASTM standards, and also complies with indoor use requirements specified in RS 6-1 and 6-1A of New York Local Law 26.

Supplier's Site
Brady Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 10 in Width - 33 ft Length - 105914 - 754473-03455 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 10 in Width - 33 ft Length - 105914
754473-03455
Brady Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 10 in Width - 33 ft Length - 105914 754473-03455
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer label roll are: 33 ft L x 10 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper adhesive material. This continuous thermal transfer printer label roll uses permanent acrylic for the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer label roll are: 33 ft L x 10 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper adhesive material. This continuous thermal transfer printer label roll uses permanent acrylic for the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 105914 754473-03455
Product Name BBP85 and PowerMark Phosphorescent Tape Brady Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 10 in Width - 33 ft Length - 105914
Materials of Construction Phosphorescent
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-706 - WAGO
Specs
Materials of Construction Polyester
View Details
Thermal Transfer Printable Label - XF-302 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Permanent
Color White
View Details
Pre-printed Labels - 4454091 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details