Brady Corporation BBP85 and PowerMark Phosphorescent Tape 105913

Description
This high-intensity Glow-in-the-Dark Phosphorescent tape is compatible with Brady's BBP85 and PowerMark Sign and Label Printers. It has an extended illumination that can glow in darkness for 10 hours. It glows brighter and longer than our B-582 tape. This Glow-in-the-Dark tape is ideal for marking emergency utility shut-offs, fire extinguishers, alarm pulls, and other vital equipment controls. It meets ISO, DIN and ASTM standards, and also complies with indoor use requirements specified in RS 6-1 and 6-1A of New York Local Law 26.
Description
This high-intensity Glow-in-the-Dark Phosphorescent tape is compatible with Brady's BBP85 and PowerMark Sign and Label Printers. It has an extended illumination that can glow in darkness for 10 hours. It glows brighter and longer than our B-582 tape. This Glow-in-the-Dark tape is ideal for marking emergency utility shut-offs, fire extinguishers, alarm pulls, and other vital equipment controls. It meets ISO, DIN and ASTM standards, and also complies with indoor use requirements specified in RS 6-1 and 6-1A of New York Local Law 26.

Suppliers

Company
Product
Description
Supplier Links
BBP85 and PowerMark Phosphorescent Tape - 105913 - Brady Corporation
Milwaukee, WI, USA
BBP85 and PowerMark Phosphorescent Tape
105913
BBP85 and PowerMark Phosphorescent Tape 105913
This high-intensity Glow-in-the-Dark Phosphorescent tape is compatible with Brady's BBP85 and PowerMark Sign and Label Printers. It has an extended illumination that can glow in darkness for 10 hours. It glows brighter and longer than our B-582 tape. This Glow-in-the-Dark tape is ideal for marking emergency utility shut-offs, fire extinguishers, alarm pulls, and other vital equipment controls. It meets ISO, DIN and ASTM standards, and also complies with indoor use requirements specified in RS 6-1 and 6-1A of New York Local Law 26.

This high-intensity Glow-in-the-Dark Phosphorescent tape is compatible with Brady's BBP85 and PowerMark Sign and Label Printers. It has an extended illumination that can glow in darkness for 10 hours. It glows brighter and longer than our B-582 tape. This Glow-in-the-Dark tape is ideal for marking emergency utility shut-offs, fire extinguishers, alarm pulls, and other vital equipment controls. It meets ISO, DIN and ASTM standards, and also complies with indoor use requirements specified in RS 6-1 and 6-1A of New York Local Law 26.

Supplier's Site
Brady B-526 White Indoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 7 in Width - 33 ft Length - 105913 - 754473-03454 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-526 White Indoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 7 in Width - 33 ft Length - 105913
754473-03454
Brady B-526 White Indoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 7 in Width - 33 ft Length - 105913 754473-03454
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-526 continuous thermal transfer printer label roll are: 33 ft L x 7 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-526 continuous thermal transfer printer label roll are: 33 ft L x 7 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 105913 754473-03454
Product Name BBP85 and PowerMark Phosphorescent Tape Brady B-526 White Indoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 7 in Width - 33 ft Length - 105913
Materials of Construction Phosphorescent Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-855 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
Pre-printed Labels - 7587949 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details