Brady Corporation
Ear Protection Sign
105729
Description
Ear Protection Sign
-
Brady Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Ear Protection Sign
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Safety Labels and Signs |
Safety Labels and Signs |
|
Product Number
|
105729 |
2267-105729-ND |
|
Product Name
|
Ear Protection Sign |
Signs, Nameplates, Posters |
|
Safety / Warning Type
|
Personal Protection (e.g., Hard Hat Required)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Safety / Warning Type
Disability access
Materials of Construction
Plastic / Film; Plastic
Features
Adhesive Backed
View Details
Materials of Construction
PVC
Width
0.8661 inches (22 mm)
View Details
Safety / Warning Type
Material Handling (e.g., Crane, Forklift)
Width
17 inches (432 mm)
Height
22 ft (67.06 dm)
View Details