Brady Worldwide, Inc. Enclosure, Hand Held, Steel, Red; Enclosure Type Brady 105716

Description
ENCLOSURE, HAND HELD, STEEL, RED; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:317.5mm; External Width - Metric:191mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: NA
Datasheet
Description
ENCLOSURE, HAND HELD, STEEL, RED; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:317.5mm; External Width - Metric:191mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Steel, Red; Enclosure Type Brady - 46M2136 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Steel, Red; Enclosure Type Brady
46M2136
Enclosure, Hand Held, Steel, Red; Enclosure Type Brady 46M2136
ENCLOSURE, HAND HELD, STEEL, RED; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:317.5mm; External Width - Metric:191mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: NA

ENCLOSURE, HAND HELD, STEEL, RED; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:317.5mm; External Width - Metric:191mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46M2136
Product Name Enclosure, Hand Held, Steel, Red; Enclosure Type Brady
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411SSU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers