Manufactured with solid aluminum body and hardened chrome-plated steel shackles, our padlocks are amazingly lightweight and rugged. Locks are chemical and corrosion resistant and feature 6-pin cylinders for better tamper resistance. Shackle diameter is 1/4". Lock body is 1 3/5"H x 1 1/2"W x 3/4"D. Padlocks are available keyed different. Lock labels sold separately.
ABUS ALUM PADLOCK, 1" BROWN 6/PA
| Brady Corporation | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Locks | Locks |
| Product Number | 104575 | 104575 |
| Product Name | Brown Aluminum Padlocks | Lockouts, Padlocks |
| Lock Type | Padlock | Padlock |