Brady Corporation Floor Dash, Prespaced - 2" x 8" Yellow Toughstripe Polyester 104556

Description
ToughStripe™ Floor Dashes come on pre-spaced rolls to make installation quick and easy. To apply, you simply lay down the line like you would continuous tape, then peel off the transfer liner. The floor dashes will be applied evenly spaced 18" apart, in a straight line - in seconds! Available in 2" x 8" yellow Superior Durability: ToughStripe™ Floor Dashes are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Dashes can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor ADashes offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new
Description
ToughStripe™ Floor Dashes come on pre-spaced rolls to make installation quick and easy. To apply, you simply lay down the line like you would continuous tape, then peel off the transfer liner. The floor dashes will be applied evenly spaced 18" apart, in a straight line - in seconds! Available in 2" x 8" yellow Superior Durability: ToughStripe™ Floor Dashes are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Dashes can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor ADashes offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new

Suppliers

Company
Product
Description
Supplier Links
Floor Dash, Prespaced - 2
Milwaukee, WI, USA
Floor Dash, Prespaced - 2" x 8" Yellow Toughstripe Polyester
104556
Floor Dash, Prespaced - 2" x 8" Yellow Toughstripe Polyester 104556
ToughStripe™ Floor Dashes come on pre-spaced rolls to make installation quick and easy. To apply, you simply lay down the line like you would continuous tape, then peel off the transfer liner. The floor dashes will be applied evenly spaced 18" apart, in a straight line - in seconds! Available in 2" x 8" yellow Superior Durability: ToughStripe™ Floor Dashes are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Dashes can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor ADashes offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new

ToughStripe™ Floor Dashes come on pre-spaced rolls to make installation quick and easy.

To apply, you simply lay down the line like you would continuous tape, then peel off the transfer liner. The floor dashes will be applied evenly spaced 18" apart, in a straight line - in seconds! Available in 2" x 8" yellow

Superior Durability:

ToughStripe™ Floor Dashes are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done.

  • Withstands forklift traffic without tearing or lifting
  • Low-profile design minimizes tears and scratches from skids, pallet jacks, etc.
  • Made with rugged polyester and aggressive adhesive

Painless Removal:

ToughStripe™ Floor Dashes can be easily removed without damaging the floor or leaving residue.

  • Does not chip and flake when being removed - comes off in one piece
  • Clean removal without any unsightly adhesive residue or damage to the floor

High Visibility:

ToughStripe™ Floor ADashes offer the same visibility as painted floor markings, but cost much less.

  • High-gloss surface shines like new paint
  • Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks
  • Surface resists marks and smudges and cleans up like new
Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Industrial Tapes
Product Number 104556
Product Name Floor Dash, Prespaced - 2" x 8" Yellow Toughstripe Polyester
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide Insulation & PCB Mask - 304-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0025 inches (0.0635 mm)
Adhesive Polyimide
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details