Brady Corporation Floor Dots, Prespaced - 3.5" Black Toughstripe Polyester 104525

Description
ToughStripe™ Floor Dots come on pre-spaced rolls to make installation quick and easy. To apply, you simply lay down the line like you would continuous tape, then peel off the transfer liner. The floor dots will be applied evenly spaced 18" apart, in a straight line - in seconds! 3.5" Floor dots are available in red, green, blue, yellow, black and white. Superior Durability: ToughStripe™ Floor Dots are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Dots can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Dots offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new
Description
ToughStripe™ Floor Dots come on pre-spaced rolls to make installation quick and easy. To apply, you simply lay down the line like you would continuous tape, then peel off the transfer liner. The floor dots will be applied evenly spaced 18" apart, in a straight line - in seconds! 3.5" Floor dots are available in red, green, blue, yellow, black and white. Superior Durability: ToughStripe™ Floor Dots are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Dots can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Dots offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new

Suppliers

Company
Product
Description
Supplier Links
Floor Dots, Prespaced - 3.5
Milwaukee, WI, USA
Floor Dots, Prespaced - 3.5" Black Toughstripe Polyester
104525
Floor Dots, Prespaced - 3.5" Black Toughstripe Polyester 104525
ToughStripe™ Floor Dots come on pre-spaced rolls to make installation quick and easy. To apply, you simply lay down the line like you would continuous tape, then peel off the transfer liner. The floor dots will be applied evenly spaced 18" apart, in a straight line - in seconds! 3.5" Floor dots are available in red, green, blue, yellow, black and white. Superior Durability: ToughStripe™ Floor Dots are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Dots can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Dots offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new

ToughStripe™ Floor Dots come on pre-spaced rolls to make installation quick and easy.

To apply, you simply lay down the line like you would continuous tape, then peel off the transfer liner. The floor dots will be applied evenly spaced 18" apart, in a straight line - in seconds! 3.5" Floor dots are available in red, green, blue, yellow, black and white.

Superior Durability:

ToughStripe™ Floor Dots are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done.

  • Withstands forklift traffic without tearing or lifting
  • Low-profile design minimizes tears and scratches from skids, pallet jacks, etc.
  • Made with rugged polyester and aggressive adhesive

Painless Removal:

ToughStripe™ Floor Dots can be easily removed without damaging the floor or leaving residue.

  • Does not chip and flake when being removed - comes off in one piece
  • Clean removal without any unsightly adhesive residue or damage to the floor

High Visibility:

ToughStripe™ Floor Dots offer the same visibility as painted floor markings, but cost much less.

  • High-gloss surface shines like new paint
  • Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks
  • Surface resists marks and smudges and cleans up like new
Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Industrial Tapes
Product Number 104525
Product Name Floor Dots, Prespaced - 3.5" Black Toughstripe Polyester
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details