Brady Corporation Floor Sign 104511

Description
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.
Request a Quote Datasheet
Description
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Sign - 104511 - Brady Corporation
Milwaukee, WI, USA
Floor Sign
104511
Floor Sign 104511
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.

ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive.

These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees.

ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-104511-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-104511-ND
Barriers, Barricades, Floor Markings, Tapes 2267-104511-ND
"B534FS 17""DIA RED,BLK/WHT STOP W"

"B534FS 17""DIA RED,BLK/WHT STOP W"

Buy Now Datasheet
Brady Toughstripe B-534 Polyester Circle Stop Signs, Traffic Control Signs & Banners Sign - 17 in Width x 17 in Height - Laminated - TEXT: STOP - 104511 - 754473-16289 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Toughstripe B-534 Polyester Circle Stop Signs, Traffic Control Signs & Banners Sign - 17 in Width x 17 in Height - Laminated - TEXT: STOP - 104511
754473-16289
Brady Toughstripe B-534 Polyester Circle Stop Signs, Traffic Control Signs & Banners Sign - 17 in Width x 17 in Height - Laminated - TEXT: STOP - 104511 754473-16289
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is made from polyester which is the B-534 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a circle. This SKU is written in English with the following text: STOP. This item is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI A1264.2-2006, ASTM / ANSI F1679, ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is made from polyester which is the B-534 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a circle. This SKU is written in English with the following text: STOP. This item is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI A1264.2-2006, ASTM / ANSI F1679, ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 104511 2267-104511-ND 754473-16289
Product Name Floor Sign Barriers, Barricades, Floor Markings, Tapes Brady Toughstripe B-534 Polyester Circle Stop Signs, Traffic Control Signs & Banners Sign - 17 in Width x 17 in Height - Laminated - TEXT: STOP - 104511
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Wet floor
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details
Label, 230V, Card Of 20; Label Type Te Connectivity - 01C0583 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.18 inches (30 mm)
View Details