Brady Corporation Floor Safety Sign 104510

Description
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.
Request a Quote Datasheet
Description
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Safety Sign - 104510 - Brady Corporation
Milwaukee, WI, USA
Floor Safety Sign
104510
Floor Safety Sign 104510
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.

ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive.

These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees.

ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-104510-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-104510-ND
Barriers, Barricades, Floor Markings, Tapes 2267-104510-ND
B534FS 14X18 BLK/YEL SAFETY GLAS

B534FS 14X18 BLK/YEL SAFETY GLAS

Buy Now Datasheet
Brady Toughstripe B-534 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 18 in Width x 14 in Height - Laminated - TEXT: SAFETY GLASSES REQUIRED - 104510 - 754473-16288 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Toughstripe B-534 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 18 in Width x 14 in Height - Laminated - TEXT: SAFETY GLASSES REQUIRED - 104510
754473-16288
Brady Toughstripe B-534 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 18 in Width x 14 in Height - Laminated - TEXT: SAFETY GLASSES REQUIRED - 104510 754473-16288
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is produced using polyester which is the B-534 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 18 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: SAFETY GLASSES REQUIRED. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI A1264.2-2006, ASTM / ANSI F1679, ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is produced using polyester which is the B-534 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 18 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: SAFETY GLASSES REQUIRED. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI A1264.2-2006, ASTM / ANSI F1679, ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 104510 2267-104510-ND 754473-16288
Product Name Floor Safety Sign Barriers, Barricades, Floor Markings, Tapes Brady Toughstripe B-534 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 18 in Width x 14 in Height - Laminated - TEXT: SAFETY GLASSES REQUIRED - 104510
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 11.69 inches (297 mm)
View Details