Brady Corporation Floor Sign 104509

Description
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.
Request a Quote Datasheet
Description
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Sign - 104509 - Brady Corporation
Milwaukee, WI, USA
Floor Sign
104509
Floor Sign 104509
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.

ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive.

These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees.

ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-104509-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-104509-ND
Barriers, Barricades, Floor Markings, Tapes 2267-104509-ND
"B534FS 17"" BK/WT PEDESTRIAN TRAF"

"B534FS 17"" BK/WT PEDESTRIAN TRAF"

Buy Now Datasheet
Brady Toughstripe B-534 Polyester Circle White Pedestrian & Crosswalk Sign - 17 in Width x 17 in Height - Laminated - TEXT: PEDESTRIAN TRAFFIC ONLY - 104509 - 754473-16287 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Toughstripe B-534 Polyester Circle White Pedestrian & Crosswalk Sign - 17 in Width x 17 in Height - Laminated - TEXT: PEDESTRIAN TRAFFIC ONLY - 104509
754473-16287
Brady Toughstripe B-534 Polyester Circle White Pedestrian & Crosswalk Sign - 17 in Width x 17 in Height - Laminated - TEXT: PEDESTRIAN TRAFFIC ONLY - 104509 754473-16287
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady pedestrian & crosswalk sign is manufactured using polyester which is the B-534 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a circle. This product is written in English with the following text: PEDESTRIAN TRAFFIC ONLY. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI A1264.2-2006, ASTM / ANSI F1679, ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady pedestrian & crosswalk sign is manufactured using polyester which is the B-534 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a circle. This product is written in English with the following text: PEDESTRIAN TRAFFIC ONLY. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI A1264.2-2006, ASTM / ANSI F1679, ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 104509 2267-104509-ND 754473-16287
Product Name Floor Sign Barriers, Barricades, Floor Markings, Tapes Brady Toughstripe B-534 Polyester Circle White Pedestrian & Crosswalk Sign - 17 in Width x 17 in Height - Laminated - TEXT: PEDESTRIAN TRAFFIC ONLY - 104509
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hygiene
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details