Brady Corporation Floor Safety Sign 104503

Description
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.
Request a Quote Datasheet
Description
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Safety Sign - 104503 - Brady Corporation
Milwaukee, WI, USA
Floor Safety Sign
104503
Floor Safety Sign 104503
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.

ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive.

These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees.

ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-104503-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-104503-ND
Barriers, Barricades, Floor Markings, Tapes 2267-104503-ND
B534FS 14X18 BLK/YEL EYE PROTECT

B534FS 14X18 BLK/YEL EYE PROTECT

Buy Now Datasheet
Brady Toughstripe B-534 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 18 in Width x 14 in Height - Laminated - TEXT: EYE PROTECTION AREA - 104503 - 754473-16281 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Toughstripe B-534 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 18 in Width x 14 in Height - Laminated - TEXT: EYE PROTECTION AREA - 104503
754473-16281
Brady Toughstripe B-534 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 18 in Width x 14 in Height - Laminated - TEXT: EYE PROTECTION AREA - 104503 754473-16281
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-534 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 18 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: EYE PROTECTION AREA. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI A1264.2-2006, ASTM / ANSI F1679, ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-534 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 18 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: EYE PROTECTION AREA. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI A1264.2-2006, ASTM / ANSI F1679, ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 104503 2267-104503-ND 754473-16281
Product Name Floor Safety Sign Barriers, Barricades, Floor Markings, Tapes Brady Toughstripe B-534 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 18 in Width x 14 in Height - Laminated - TEXT: EYE PROTECTION AREA - 104503
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 3643638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details