ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive.
These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees.
ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.
"B534FS 17"" BK/YL WATCH OUT FOR F"
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck & forklift warehouse traffic sign is constructed using polyester which is the B-534 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a circle. This SKU is written in English with the following text: WATCH OUT FOR FORKLIFT TRUCKS. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI A1264.2-2006, ASTM / ANSI F1679, ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 104501 | 2267-104501-ND | 754473-16279 |
| Product Name | Floor Safety Sign | Barriers, Barricades, Floor Markings, Tapes | Brady Toughstripe B-534 Polyester Circle Yellow Truck & Forklift Warehouse Traffic Sign - 17 in Width x 17 in Height - Laminated - TEXT: WATCH OUT FOR FORKLIFT TRUCKS - 104501 |
| Safety / Warning Type | Material Handling (e.g., Crane, Forklift) |