Brady Corporation Floor Sign 104497

Description
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.
Request a Quote Datasheet
Description
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Sign - 104497 - Brady Corporation
Milwaukee, WI, USA
Floor Sign
104497
Floor Sign 104497
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.

ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive.

These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees.

ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-104497-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-104497-ND
Barriers, Barricades, Floor Markings, Tapes 2267-104497-ND
B534FS 14X18 RD,BK/WT DO NOT ENT

B534FS 14X18 RD,BK/WT DO NOT ENT

Buy Now Datasheet
Brady Toughstripe B-534 Polyester Rectangle Black / White Restricted Area / No Trespassing Sign - 18 in Width x 14 in Height - Laminated - TEXT: DO NOT ENTER - 104497 - 754473-16275 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Toughstripe B-534 Polyester Rectangle Black / White Restricted Area / No Trespassing Sign - 18 in Width x 14 in Height - Laminated - TEXT: DO NOT ENTER - 104497
754473-16275
Brady Toughstripe B-534 Polyester Rectangle Black / White Restricted Area / No Trespassing Sign - 18 in Width x 14 in Height - Laminated - TEXT: DO NOT ENTER - 104497 754473-16275
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is made from polyester which is the B-534 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 18 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a black / white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: DO NOT ENTER. This item is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI A1264.2-2006, ASTM / ANSI F1679, ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is made from polyester which is the B-534 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 18 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a black / white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: DO NOT ENTER. This item is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI A1264.2-2006, ASTM / ANSI F1679, ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 104497 2267-104497-ND 754473-16275
Product Name Floor Sign Barriers, Barricades, Floor Markings, Tapes Brady Toughstripe B-534 Polyester Rectangle Black / White Restricted Area / No Trespassing Sign - 18 in Width x 14 in Height - Laminated - TEXT: DO NOT ENTER - 104497
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 218615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.1640 ft (0.5000 dm)
View Details