ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive.
These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees.
ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is constructed using polyester which is the B-534 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 17 in width. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restricted area / no trespassing sign is printed with the following image: emergency stair symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a circle. This item is written in English with the following text: EMERGENCY STAIRS. This SKU is designed and manufactured for Outdoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI, ASTM, PSTC-33, SAE standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 104496 | 754473-16274 |
| Product Name | Floor Sign | Brady B-534 Polyester Circle White Restricted Area / No Trespassing Sign - 17 in Width - Self-Adhesive - TEXT: EMERGENCY STAIRS - 104496 |
| Materials of Construction | Plastic / Film | Polyester |