Brady Corporation Floor Safety Sign 104493

Description
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.
Description
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.

Suppliers

Company
Product
Description
Supplier Links
Floor Safety Sign - 104493 - Brady Corporation
Milwaukee, WI, USA
Floor Safety Sign
104493
Floor Safety Sign 104493
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.

ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive.

These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees.

ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.

Supplier's Site
Brady B-534 Polyester Circle White Fire Alarm Sign - TEXT: FIRE ALARM - 104493 - 754473-16271 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-534 Polyester Circle White Fire Alarm Sign - TEXT: FIRE ALARM - 104493
754473-16271
Brady B-534 Polyester Circle White Fire Alarm Sign - TEXT: FIRE ALARM - 104493 754473-16271
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire alarm sign is manufactured using polyester which is the B-534 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This fire alarm sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a circle. This SKU is written in English with the following text: FIRE ALARM. This sign is designed and manufactured for Outdoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI, ASTM, PSTC-33, SAE standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire alarm sign is manufactured using polyester which is the B-534 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This fire alarm sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a circle. This SKU is written in English with the following text: FIRE ALARM. This sign is designed and manufactured for Outdoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI, ASTM, PSTC-33, SAE standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 104493 754473-16271
Product Name Floor Safety Sign Brady B-534 Polyester Circle White Fire Alarm Sign - TEXT: FIRE ALARM - 104493
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7760967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Safety Symbols & Electrical Signs - 1-1768035-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details