Brady Corporation Floor Safety Sign 104492

Description
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.
Request a Quote Datasheet
Description
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Safety Sign - 104492 - Brady Corporation
Milwaukee, WI, USA
Floor Safety Sign
104492
Floor Safety Sign 104492
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.

ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive.

These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees.

ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-104492-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-104492-ND
Barriers, Barricades, Floor Markings, Tapes 2267-104492-ND
"B534FS 17"" RED,BLK/WHT FIRE EXTI"

"B534FS 17"" RED,BLK/WHT FIRE EXTI"

Buy Now Datasheet
Brady Toughstripe B-534 Polyester Fire Equipment Sign - 17 in Width x 17 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 104492 - 754473-16270 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Toughstripe B-534 Polyester Fire Equipment Sign - 17 in Width x 17 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 104492
754473-16270
Brady Toughstripe B-534 Polyester Fire Equipment Sign - 17 in Width x 17 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 104492 754473-16270
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is constructed using polyester which is the B-534 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and conveyance. This part is written in English with the following text: FIRE EXTINGUISHER. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI A1264.2-2006, ASTM / ANSI F1679, ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-101, PSTC-33 standard(s).

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is constructed using polyester which is the B-534 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and conveyance. This part is written in English with the following text: FIRE EXTINGUISHER. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI A1264.2-2006, ASTM / ANSI F1679, ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-101, PSTC-33 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 104492 2267-104492-ND 754473-16270
Product Name Floor Safety Sign Barriers, Barricades, Floor Markings, Tapes Brady Toughstripe B-534 Polyester Fire Equipment Sign - 17 in Width x 17 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 104492
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Pp rigid plastic
Width 16.54 inches (420 mm)
View Details