Brady Corporation Floor Safety Sign 104491

Description
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.
Request a Quote Datasheet
Description
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Safety Sign - 104491 - Brady Corporation
Milwaukee, WI, USA
Floor Safety Sign
104491
Floor Safety Sign 104491
ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive. These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees. ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.

ToughStripe™ Floor Signs are made of the most durable floor marking tape and backed with an aggressive, high-performance adhesive.

These floor safety signs feature a highly visible, glossy appearance for communicating important safety and warning messages to your employees.

ToughStripe™ Floor Signs are also designed with sections of anti-skid material that help prevent accidental slips, trips and falls.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-104491-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-104491-ND
Barriers, Barricades, Floor Markings, Tapes 2267-104491-ND
B534FS 14X18 GN,BK/WT FIRST AID

B534FS 14X18 GN,BK/WT FIRST AID

Buy Now Datasheet
Brady Toughstripe B-534 Polyester Rectangle White First Aid Sign - 18 in Width x 14 in Height - Laminated - TEXT: FIRST AID - 104491 - 754473-16269 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Toughstripe B-534 Polyester Rectangle White First Aid Sign - 18 in Width x 14 in Height - Laminated - TEXT: FIRST AID - 104491
754473-16269
Brady Toughstripe B-534 Polyester Rectangle White First Aid Sign - 18 in Width x 14 in Height - Laminated - TEXT: FIRST AID - 104491 754473-16269
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady first aid sign is constructed using polyester which is the B-534 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 18 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: FIRST AID. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI A1264.2-2006, ASTM / ANSI F1679, ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady first aid sign is constructed using polyester which is the B-534 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 18 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: FIRST AID. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI A1264.2-2006, ASTM / ANSI F1679, ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 104491 2267-104491-ND 754473-16269
Product Name Floor Safety Sign Barriers, Barricades, Floor Markings, Tapes Brady Toughstripe B-534 Polyester Rectangle White First Aid Sign - 18 in Width x 14 in Height - Laminated - TEXT: FIRST AID - 104491
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-0 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Security Signs - 214482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 2.91 inches (74 mm)
View Details