Brady Corporation Floor Arrows - 4" x 10" Black Toughstripe Polyester 104428

Description
ToughStripe™ Floor Arrows are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Arrows can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Arrows offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new
Description
ToughStripe™ Floor Arrows are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Arrows can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Arrows offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new

Suppliers

Company
Product
Description
Supplier Links
Floor Arrows - 4
Milwaukee, WI, USA
Floor Arrows - 4" x 10" Black Toughstripe Polyester
104428
Floor Arrows - 4" x 10" Black Toughstripe Polyester 104428
ToughStripe™ Floor Arrows are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Arrows can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Arrows offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new

ToughStripe™ Floor Arrows are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done.

  • Withstands forklift traffic without tearing or lifting
  • Low-profile design minimizes tears and scratches from skids, pallet jacks, etc.
  • Made with rugged polyester and aggressive adhesive

Painless Removal:

ToughStripe™ Floor Arrows can be easily removed without damaging the floor or leaving residue.

  • Does not chip and flake when being removed - comes off in one piece
  • Clean removal without any unsightly adhesive residue or damage to the floor

High Visibility:

ToughStripe™ Floor Arrows offer the same visibility as painted floor markings, but cost much less.

  • High-gloss surface shines like new paint
  • Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks
  • Surface resists marks and smudges and cleans up like new
Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Industrial Tapes
Product Number 104428
Product Name Floor Arrows - 4" x 10" Black Toughstripe Polyester
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details