Brady Corporation Floor Footprints - White Toughstripe Polyester 104411

Description
ToughStripe™ Floor Footprints are designed to be easily applied by hand. These footprint floor stickers can be used to visually direct traffic throughout your facility. Floor footprints are sold in packages of 10. Superior Durability: ToughStripe™ Floor Footprints are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Footprint floor stickers withstand forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Footprints can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Footprints offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new
Description
ToughStripe™ Floor Footprints are designed to be easily applied by hand. These footprint floor stickers can be used to visually direct traffic throughout your facility. Floor footprints are sold in packages of 10. Superior Durability: ToughStripe™ Floor Footprints are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Footprint floor stickers withstand forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Footprints can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Footprints offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new

Suppliers

Company
Product
Description
Supplier Links
Floor Footprints - White Toughstripe Polyester - 104411 - Brady Corporation
Milwaukee, WI, USA
Floor Footprints - White Toughstripe Polyester
104411
Floor Footprints - White Toughstripe Polyester 104411
ToughStripe™ Floor Footprints are designed to be easily applied by hand. These footprint floor stickers can be used to visually direct traffic throughout your facility. Floor footprints are sold in packages of 10. Superior Durability: ToughStripe™ Floor Footprints are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Footprint floor stickers withstand forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Footprints can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Footprints offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new

ToughStripe™ Floor Footprints are designed to be easily applied by hand. These footprint floor stickers can be used to visually direct traffic throughout your facility. Floor footprints are sold in packages of 10.

Superior Durability:

ToughStripe™ Floor Footprints are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done.

  • Footprint floor stickers withstand forklift traffic without tearing or lifting
  • Low-profile design minimizes tears and scratches from skids, pallet jacks, etc.
  • Made with rugged polyester and aggressive adhesive

Painless Removal:

ToughStripe™ Floor Footprints can be easily removed without damaging the floor or leaving residue.

  • Does not chip and flake when being removed - comes off in one piece
  • Clean removal without any unsightly adhesive residue or damage to the floor

High Visibility:

ToughStripe™ Floor Footprints offer the same visibility as painted floor markings, but cost much less.

  • High-gloss surface shines like new paint
  • Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks
  • Surface resists marks and smudges and cleans up like new
Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Industrial Tapes
Product Number 104411
Product Name Floor Footprints - White Toughstripe Polyester
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details